EN
  • EN
  • DE

LTC3808EGN#PBF

Part No LTC3808EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783654-LTC3808EGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3808
Introduction Date December 02, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3808EGN#PBF CAD Model

Description

Linear Technology LTC3808EGN#PBF - High Efficiency, Dual Output Synchronous Step-Down DC/DC Controller

The LTC3808EGN#PBF is a versatile and efficient dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This powerful controller is ideal for converting a high input voltage to lower output voltages with high efficiency, which is critical for portable devices, networking equipment, and other applications that require a compact, high-performance power solution.

Key Features:

  • Wide Input Voltage Range: Operates from a 4V to 38V input voltage range, making it suitable for a variety of applications, including those that experience wide input voltage variations.
  • High Efficiency: The synchronous operation provides efficiency up to 95%, reducing heat and eliminating the need for bulky heat sinks.
  • Dual Output Capability: Can generate two independent output voltages as low as 0.8V, which can be beneficial for systems that require multiple regulated voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 750kHz or synchronize it to an external clock, allowing for flexibility in optimizing the performance and size of the external components.
  • No RSENSE™ Operation: Eliminates the need for a sense resistor, improving efficiency and saving board space.
  • OPTI-LOOP® Compensation: Allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications:

The LTC3808EGN#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable Electronic Devices
  • Industrial Systems
  • Automotive Power Systems

Package and Quality:

The LTC3808EGN#PBF comes in a compact 16-lead SSOP package, which is RoHS compliant. Linear Technology ensures high-quality and reliability of their products, and this controller is no exception. It is designed to meet the rigorous demands of a wide range of industrial and commercial applications.

Conclusion:

With its high efficiency, dual output design, and flexible operation, the LTC3808EGN#PBF from Linear Technology is an excellent choice for designers looking for a robust power management solution. Its wide input voltage range and adjustable features make it an adaptable and reliable component for sophisticated power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3678 $52.0916
52+ $1.9428 $101.0256
80+ $1.8821 $150.5680
110+ $1.8214 $200.3540
142+ $1.7607 $250.0194
191+ $1.5785 $301.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess