EN
  • EN
  • DE

LTC3809EDD-1#PBF

Part No LTC3809EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN / DC/DC Cntrlr Single-OUT Step Down 600kHz 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783656-LTC3809EDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3809-1
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3809EDD-1#PBF CAD Model

Description

The LTC3809EDD-1#PBF is a high-performance step-down DC/DC controller from Linear Technology that is designed to deliver low electromagnetic interference (EMI) and efficient power conversion without the need for a sense resistor (No RSENSE). This product is part of the LTC3809 series, which is known for its compact and versatile controllers suitable for a wide range of power supply applications.

Key Features

  • No RSENSE Feature: The LTC3809EDD-1#PBF eliminates the need for a sense resistor, which simplifies the design and reduces power loss, enhancing system efficiency.
  • Low EMI Operation: With its controlled switching edges and an internal phase-locked loop (PLL), this controller minimizes EMI, which is crucial for applications sensitive to noise.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4V to 38V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: The switching frequency is programmable from 300kHz to 750kHz, allowing designers to optimize the size of the external components and the performance of the power supply.
  • High Efficiency: The LTC3809EDD-1#PBF offers high efficiency due to its low quiescent current and the use of MOSFETs as the external power switch.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the controller under high-temperature operating conditions.

Applications

The versatility of the LTC3809EDD-1#PBF makes it suitable for a wide range of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Datacom and Networking
  • Battery-powered devices

Package and Availability

The LTC3809EDD-1#PBF is offered in a compact (3mm x 3mm) DFN-10 package, which is ideal for space-constrained applications. Its performance and small footprint make it an excellent choice for designers seeking a robust power management solution.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess