EN
  • EN
  • DE

LTC3810EUH-5#TRPBF

Part No LTC3810EUH-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 117652-LTC3810EUH-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3810EUH-5#TRPBF CAD Model

Description

LTC3810EUH-5#TRPBF - High Performance Step-Down Switching Regulator Controller from Linear Technology

The LTC3810EUH-5#TRPBF is a robust, high voltage, high efficiency synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced controller is optimized for converting a high input voltage to a lower output voltage with a high level of precision and efficiency, making it an ideal choice for a wide range of power management applications.

One of the standout features of the LTC3810EUH-5#TRPBF is its wide input voltage range, which spans from 4.5V to 38V, allowing it to accommodate a variety of power sources including intermediate bus voltages in complex systems. The device is capable of producing a fixed 5V output, which is common in digital circuits and many other electronic components and systems.

The controller utilizes a constant frequency, current mode architecture, which provides excellent line and load regulation, as well as a fast transient response. This is essential for applications that demand stable power delivery even under varying load conditions. Additionally, the LTC3810EUH-5#TRPBF supports selectable operating frequency from 100kHz to 750kHz or can be synchronized to an external clock, giving designers flexibility to optimize the size of external components and avoid critical noise-sensitive frequency bands.

With its powerful 1.1Ω onboard N-channel MOSFET gate drivers, the LTC3810EUH-5#TRPBF can drive large power MOSFETs, enabling it to manage high current applications efficiently. The device also features a range of protections like overcurrent protection and foldback current limiting, ensuring reliable operation and safeguarding the system against potential damage.

The LTC3810EUH-5#TRPBF comes in a compact QFN-32 package, which is suitable for space-constrained applications while also providing excellent thermal performance. Its lead-free finish and RoHS compliance reflect Linear Technology's commitment to environmental responsibility.

Overall, the LTC3810EUH-5#TRPBF is a high-performance solution for designers looking to create efficient, reliable, and compact power delivery systems. Its versatility and robust feature set make it a go-to choice for applications ranging from telecommunications and data communications equipment to industrial supplies and automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess