EN
  • EN
  • DE

LTC3811EUHF#PBF

Part No LTC3811EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Dual-OUT Step Down 850kHz 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 30 V
Frequency - Switching 250kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783663-LTC3811EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3811
Introduction Date August 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3811EUHF#PBF CAD Model

Description

Product Overview: LTC3811EUHF#PBF

The LTC3811EUHF#PBF is a high performance step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This advanced controller is engineered to drive all N-channel synchronous power MOSFET stages, which makes it a versatile choice for a wide array of power supply applications.

Key Features:

  • Wide Input Voltage Range: The LTC3811EUHF#PBF is capable of operating over a broad input voltage range, making it suitable for applications that require a reliable performance under various input conditions.
  • High Efficiency: With its ability to drive N-channel MOSFETs, this controller facilitates high efficiency power conversion, which is crucial for reducing heat and improving system reliability.
  • Phase-Lockable Fixed Frequency: It operates at a fixed frequency between 250kHz and 750kHz and can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Current Mode Operation: The device features current mode operation which provides excellent line and load transient response and cycle-by-cycle current limiting.
  • OPTI-LOOP Compensation: The LTC3811EUHF#PBF incorporates OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, and a soft-start capability to ensure a smooth ramp-up of the output voltage, minimizing stress on the power supply during startup.

Applications:

The LTC3811EUHF#PBF is ideal for a variety of applications, including:

  • Telecommunications Power Systems
  • Industrial Power Supplies
  • Datacom Infrastructure
  • Automotive Power Systems
  • High Density Distributed Power Systems

Package and Quality:

Enclosed in a 5x5mm QFN-38 package, the LTC3811EUHF#PBF is designed to occupy minimal space on a printed circuit board while delivering robust performance. The product adheres to Linear Technology's stringent quality standards, ensuring reliability and performance consistency for the most demanding applications.

With its comprehensive feature set and flexible design, the LTC3811EUHF#PBF switching regulator controller is a top-tier solution for designers seeking to create efficient and reliable power supply systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4707 $73.4121
5+ $20.0785 $100.3925
8+ $19.4511 $155.6088
11+ $18.8236 $207.0596
14+ $18.1962 $254.7468
19+ $16.3138 $309.9622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess