EN
  • EN
  • DE

LTC3822EGN-1#PBF

Part No LTC3822EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 850kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 4.5 V
Frequency - Switching 300kHz, 550kHz, 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783671-LTC3822EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3822-1
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3822EGN-1#PBF CAD Model

Description

Product Overview: LTC3822EGN-1#PBF from Linear Technology

The LTC3822EGN-1#PBF is a high-performance, step-down switching regulator controller designed by Linear Technology, a brand renowned for its precision and reliability in power control devices. This controller is specifically engineered to drive external power MOSFETs and is well-suited for a wide range of power supply applications, including distributed power systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 28V, making it versatile for various applications.
  • Output Voltage: It can provide an adjustable output voltage as low as 0.6V, which is beneficial for powering the latest generation of low-voltage digital ICs.
  • High Efficiency: With its constant frequency current mode architecture and powerful gate drivers, the LTC3822EGN-1#PBF achieves high efficiency across a wide load range.
  • OPTI-LOOP® Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation allows for the optimization of transient response, output voltage regulation, and loop stability.
  • No RSENSE™ Operation: The device's No RSENSE feature eliminates the need for a current sense resistor, enhancing efficiency and reducing overall solution cost.
  • Phase-Lockable Frequency: It offers a phase-lockable frequency of 250kHz to 550kHz, which can be synchronized to an external clock, providing flexibility in reducing system interference.
  • Robust Protection Features: The LTC3822EGN-1#PBF includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions.

Package and Availability:

The device is housed in a compact 16-lead SSOP package, which is suitable for space-constrained applications. The part number LTC3822EGN-1#PBF indicates that it is available in a lead-free finish, adhering to environmental standards and regulations.

Applications:

The LTC3822EGN-1#PBF's robust feature set and flexibility make it an ideal choice for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Supplies
  • Portable Electronic Devices

With its precision and efficiency, the LTC3822EGN-1#PBF from Linear Technology is a powerful solution for designers looking to create sophisticated power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6088 $56.3080
80+ $1.3201 $105.6080
120+ $1.2788 $153.4560
165+ $1.2376 $204.2040
210+ $1.1963 $251.2230
280+ $1.0726 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess