The LTC3824EMSE#TRPBF, manufactured by Linear Technology, is a high-performance step-down switching regulator DC/DC controller that drives an external power MOSFET to deliver a precisely regulated output voltage. Designed for a wide range of applications, including telecommunications, automotive, industrial, and portable systems, this controller provides an efficient solution for converting higher input voltages up to 60V to lower output voltages as required by the application.
Key Features:
- Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, it is ideal for applications with high input voltage requirements.
- Constant Frequency Current Mode Operation: Ensures stable operation over a wide range of supply and output voltages.
- Adjustable Operating Frequency: With an operating frequency that can be set from 100kHz to 500kHz, designers can optimize the size and efficiency of the external components.
- Low Shutdown Current: The device features a shutdown current of under 10µA, which significantly reduces power consumption when in standby mode.
- Integrated Soft-Start Function: Limits inrush current during startup and provides a controlled voltage ramp-up, which prevents system stress.
- Power Good Output Voltage Monitor: This feature allows for easy monitoring of system health and provides an additional layer of protection.
- Thermal Protection: With built-in thermal shutdown, the device ensures reliable operation by protecting itself from overheating.
Applications:
- Telecommunications Infrastructure
- Automotive Power Systems
- Industrial Supplies
- Datacom and Telecom Systems
- Battery-Operated Devices
The LTC3824EMSE#TRPBF is available in a 16-lead MSOP package, which is compact and suitable for space-constrained applications. Its robust design, coupled with its wide input voltage range and flexible features, makes it a versatile choice for designers looking to create efficient and reliable power management solutions.