EN
  • EN
  • DE

LTC3835IFE

Part No LTC3835IFE
Manufacturer Linear Technology
Description Low IQ Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208948-LTC3835IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3835IFE CAD Model

Description

Linear Technology's LTC3835IFE High Performance Step-Down Switching Regulator

The LTC3835IFE is a versatile and high-performance step-down switching regulator designed by Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This regulator is part of a family of fast, monolithic synchronous step-down DC/DC converters that provide an efficient solution for applications requiring voltage regulation in a compact footprint.

Key Features

  • Wide Input Voltage Range: The LTC3835IFE has a broad input voltage range from 4V to 36V, making it suitable for a wide array of applications, from automotive systems to industrial power supplies.
  • Output Voltage: It can deliver a regulated output voltage ranging from 0.8V to 5V, accommodating various low-voltage requirements in modern electronic systems.
  • High Efficiency: With its synchronous operation, the LTC3835IFE can achieve high efficiencies of up to 95%, reducing power loss and heat generation.
  • Powerful Output: The device is capable of delivering output currents up to 5A, ensuring sufficient power for demanding applications.
  • No RSENSE Operation: It features No RSENSE™ technology, which eliminates the need for an external sense resistor and simplifies the board layout while improving efficiency.
  • Adjustable Switching Frequency: The switching frequency is user-programmable between 250kHz and 750kHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Robust Protection Features: The LTC3835IFE includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and reliability of the power supply under adverse conditions.

Applications

The LTC3835IFE's robust feature set and adaptable performance characteristics make it an ideal choice for a variety of applications. These include telecommunications, networking, automotive systems, industrial controls, and distributed power systems. Its high efficiency and compact design are particularly well-suited for space-constrained environments where heat dissipation and energy savings are critical.

Package and Reliability

Enclosed in a thermally enhanced TSSOP-16 package, the LTC3835IFE is designed to provide superior thermal performance, ensuring reliable operation even in high power or high ambient temperature scenarios. Linear Technology's commitment to high-quality manufacturing means that the LTC3835IFE is a dependable choice for powering your critical applications.

With its combination of flexibility, efficiency, and power, the LTC3835IFE from Linear Technology stands out as a sophisticated solution for modern step-down voltage regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess