The LTC3836EUFD#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller from Linear Technology, which is now part of Analog Devices. This sophisticated component is designed to drive all N-channel power MOSFET stages, which can generate a high efficiency, dual output converter capable of producing a high current output with excellent line and load regulation.
Key Features
- Phase-Lockable Frequency: 250kHz to 780kHz
- Voltage Output: 0.8V to 5V
- Voltage Input: 4.5V to 36V
- OPTI-LOOP Compensation: Minimizes the number of output capacitors
- Current Mode Operation: For excellent line and load transient response
- Tracking Capability: For sequencing multiple power supplies
- Power Good Output Voltage Monitor: For each channel
- Adjustable Soft-Start: Limits inrush current during startup
- Short-Circuit Protection: Enhances system safety and reliability
Applications
The LTC3836EUFD#TRPBF is versatile and can be used in a variety of applications, including:
- Telecommunications Infrastructure
- Networking Equipment
- Servers and Storage Systems
- Industrial Systems
- Automotive Power Systems
Product Quality and Reliability
Linear Technology ensures that the LTC3836EUFD#TRPBF meets the highest quality and reliability standards. The device is available in a 28-lead (4mm × 5mm) QFN package, suitable for compact designs. It is also RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic systems.
Conclusion
With its advanced features and robust design, the LTC3836EUFD#TRPBF from Linear Technology provides an efficient solution for complex power management challenges. Its dual synchronous operation and comprehensive protection features make it a reliable and high-performance choice for engineers looking to enhance their power system designs.