EN
  • EN
  • DE

LTC3851AMPMSE-1#TRPBF

Part No LTC3851AMPMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP T/R / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783721-LTC3851AMPMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AMPMSE-1#TRPBF CAD Model

Description

The LTC3851AMPMSE-1#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology that provides a compact, efficient, and versatile solution for a wide range of power supply applications. This advanced controller is designed to drive N-channel MOSFETs in a synchronous rectified topology, ensuring high efficiency and reduced heat dissipation.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 38V, making it suitable for applications from single-cell Li-Ion batteries to intermediate bus voltages.
  • Versatile Output Voltage: It supports an output voltage range from 0.8V to 24V, which can be set with an external resistor divider.
  • Powerful Performance: It is capable of delivering output currents up to several tens of amperes with the use of appropriate external MOSFETs and components.
  • Adjustable Switching Frequency: The LTC3851AMPMSE-1#TRPBF allows the user to set the switching frequency from 250kHz to 2.25MHz via an external resistor or can be synchronized to an external clock.
  • Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle current limiting.
  • Opti-Loop® Compensation: Minimizes the number of external components and simplifies the optimization of loop dynamics.
  • Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system reliability.

Applications

The LTC3851AMPMSE-1#TRPBF is ideal for a variety of applications, such as:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Power Systems
  • Distributed Power Systems
  • Datacom and Storage Systems

Quality and Reliability

This product is offered in a thermally enhanced MSOP-16 package and is rated for operation from -40°C to 125°C. With Linear Technology's reputation for high-quality power management solutions, the LTC3851AMPMSE-1#TRPBF is a reliable choice for demanding applications requiring efficient power delivery and precise regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess