EN
  • EN
  • DE

LTC3853IUJ#PBF

Part No LTC3853IUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 250kHz to 750kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-QFN (6x6)
Win Source Part Number 1063103-LTC3853IUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3853IUJ#PBF CAD Model

Description

Linear Technology LTC3853IUJ#PBF Triple Output Synchronous Step-Down Controller

The LTC3853IUJ#PBF is a high-performance, triple-output synchronous step-down switching regulator controller from Linear Technology, a brand of Analog Devices renowned for its precision and reliability in power management solutions. This versatile controller is designed to manage complex power systems by driving N-channel MOSFET stages, enabling efficient power conversion with multiple outputs for a variety of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3853IUJ#PBF operates from a 4.5V to 38V input voltage range, making it suitable for a broad range of supply sources, including industrial, automotive, and telecommunications systems.
  • Adjustable Operating Frequency: With an operating frequency range from 250kHz to 750kHz, which can be synchronized to an external clock, this controller offers flexibility to optimize for efficiency or component size.
  • Powerful Output Control: It can produce three outputs with phases that can be configured to reduce the required input capacitance and minimize the size of the power supply.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting for enhanced performance and protection.
  • OPTI-LOOP Compensation: This feature allows the optimization of transient response, output voltage ripple, and loop bandwidth over a wide range of output capacitance and ESR values.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and foldback current limiting to safeguard the system under extreme conditions.

Applications:

  • Automotive systems
  • Telecommunications equipment
  • Industrial power supplies
  • Datacom and storage systems
  • Multi-rail power architectures

The LTC3853IUJ#PBF is packaged in a compact 40-lead (5mm × 5mm) QFN package, ensuring a minimal footprint on the PCB while providing robust power management. With its ability to drive powerful external MOSFETs, this controller is ideal for creating efficient, multi-output power supplies in space-constrained environments.

Whether you are developing power systems for automotive applications, designing robust telecommunications equipment, or managing power in industrial settings, the LTC3853IUJ#PBF offers the performance, flexibility, and reliability required to meet your stringent power requirements.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6633 $60.6431
17+ $7.1083 $120.8411
26+ $6.8863 $179.0438
35+ $6.6640 $233.2400
45+ $6.4419 $289.8855
60+ $5.7755 $346.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess