EN
  • EN
  • DE

MIC24085FYML-TX

Part No MIC24085FYML-TX
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1076103-MIC24085FYML-TX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC24085FYML-TX CAD Model

Description

Microchip Technology's MIC24085FYML-TX: A High-Efficiency, Adaptive On-Time Buck Regulator

The MIC24085FYML-TX from Microchip Technology is a cutting-edge, high-efficiency, integrated buck regulator designed to meet the demanding requirements of modern electronic applications. This advanced power management solution is ideal for a wide range of applications, including distributed power systems, telecommunications, networking equipment, and industrial applications.

Key Features:

  • Input Voltage Range: The MIC24085FYML-TX operates with an input voltage range of 4.5V to 19V, making it versatile for use in various systems that require a stable power supply.
  • Output Voltage: This regulator can provide an adjustable output voltage from 0.7V to 5.5V, allowing for precise voltage regulation tailored to the needs of the target application.
  • High Efficiency: With an efficiency of up to 95%, the MIC24085FYML-TX ensures minimal power loss, making it an energy-efficient choice for power-sensitive designs.
  • Adaptive On-Time Control: The adaptive on-time control architecture enables fast transient response and excellent loop stability without the need for external compensation.
  • Switching Frequency: The device features a programmable switching frequency from 200kHz to 600kHz, which can be optimized for efficiency or component size depending on the application requirements.
  • Thermal Management: An integrated thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the regulator.
  • Package: The MIC24085FYML-TX is available in a 20-pin 4mm x 4mm MLF® package, which is suitable for space-constrained applications.

Additional Benefits:

The MIC24085FYML-TX also includes a range of protective features such as under-voltage lockout (UVLO), over-current protection (OCP), and over-voltage protection (OVP), ensuring the safety and stability of your power supply under various conditions. The device's power-good (PG) output provides a real-time indication of the output voltage status, which is invaluable for system monitoring and diagnostics.

With its robust design, comprehensive protection features, and high efficiency, the MIC24085FYML-TX from Microchip Technology stands out as a reliable and versatile power solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess