EN
  • EN
  • DE

LTC3855IUJ#TRPBF

Part No LTC3855IUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Part Number Series LTC3855
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807557-LTC3855IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3855IUJ#TRPBF CAD Model

Description

Linear Technology LTC3855IUJ#TRPBF Dual Output Synchronous Step-Down Controller

The LTC3855IUJ#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced controller is tailored for point-of-load power supply systems and is ideal for a wide range of applications, including computing, networking, and industrial systems where efficiency and reliability are paramount.

Featuring a wide input voltage range of 4.5V to 38V, the LTC3855IUJ#TRPBF can accommodate a variety of power sources, including 5V, 12V, and 24V rails. Its dual outputs are independently configurable, allowing for two separate output voltages that are adjustable from 0.8V to 24V, which makes it highly versatile for powering different components within an electronic system.

The device utilizes a constant-frequency, current mode architecture, providing excellent transient response and loop stability. With its powerful 1.1Ω on-chip gate drivers, the LTC3855IUJ#TRPBF is capable of driving high power MOSFETs, which translates into reduced switching losses and improved efficiency. Furthermore, the device supports selectable continuous, pulse-skipping, or low ripple Burst Mode operation to optimize efficiency at light loads.

Additional features include a differential output voltage sensing for precise regulation, adjustable switching frequency from 250kHz to 770kHz, and the ability to synchronize to an external clock, enabling designers to optimize performance and minimize external component sizes. The LTC3855IUJ#TRPBF also provides robust protection features including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the end application.

Available in a compact QFN-40 package, the LTC3855IUJ#TRPBF is designed for space-constrained applications. Its thermally efficient package, combined with its advanced features, makes it an excellent choice for modern high-density power systems that require flexible and efficient power management solutions.

In summary, the LTC3855IUJ#TRPBF from Linear Technology is a sophisticated, dual-output synchronous step-down controller that offers a combination of versatility, performance, and protection, making it ideal for a wide array of power supply applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4097 $52.0485
12+ $8.5413 $102.4956
19+ $8.2744 $157.2136
25+ $8.0075 $200.1875
33+ $7.7406 $255.4398
44+ $6.9398 $305.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess