EN
  • EN
  • DE

LTC3858EGN-1#PBF

Part No LTC3858EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 28-Pin SSOP N Tube / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783736-LTC3858EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3858-1
Introduction Date July 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3858EGN-1#PBF CAD Model

Description

Linear Technology's LTC3858EGN-1#PBF - High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3858EGN-1#PBF by Linear Technology is a robust and high-performance dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. Its advanced design enables it to deliver high efficiency power conversion, which is critical for modern electronic devices that demand reliable and consistent power supply.

This controller operates over a wide input voltage range from 4.5V to 38V, making it an ideal choice for systems that run on a variety of input sources, including automotive batteries, industrial supplies, and distributed power systems. With its ability to produce a stable output voltage, the LTC3858EGN-1#PBF is suitable for powering sensitive electronic components that require precise voltage regulation.

One of the key features of the LTC3858EGN-1#PBF is its dual, independent outputs which can be set to different voltages from 0.8V to 24V, providing flexibility for designers to use a single controller to power multiple rails in a system. This can help in reducing the overall component count and simplifying the power management design.

The LTC3858EGN-1#PBF also boasts a powerful 1.1Ω onboard gate drivers, which are capable of driving large MOSFETs with ease, ensuring that the power delivery is both swift and efficient. Additionally, its phase-lockable fixed frequency from 50kHz to 900kHz allows designers to optimize the size of the external components and minimize the solution footprint.

For protection, the LTC3858EGN-1#PBF includes features such as overvoltage, undervoltage, and overcurrent protection. These safeguards help to ensure the longevity and reliability of the end application by preventing damage from various fault conditions. Furthermore, with its tracking and soft-start capabilities, it provides a smooth power-up sequence for sensitive electronics, reducing the risk of damage due to inrush currents.

Overall, the LTC3858EGN-1#PBF is a versatile and dependable choice for complex power management applications where dual outputs and high efficiency are required. Its robust feature set and wide input voltage range make it a go-to solution for designers looking to create stable and efficient power systems in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0456 $52.5928
31+ $3.3195 $102.9045
47+ $3.2158 $151.1426
65+ $3.1120 $202.2800
84+ $3.0083 $252.6972
112+ $2.6971 $302.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess