EN
  • EN
  • DE

LTC3860EUH#PBF

Part No LTC3860EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 0.6V to 5V 240A 250kHz to 1250kHz 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 5.5 V
Frequency - Switching 250kHz ~ 1.25MHz
Duty Cycle (Maximum) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783751-LTC3860EUH#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3860
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3860EUH#PBF CAD Model

Description

Introducing the LTC3860EUH#PBF from Linear Technology

The LTC3860EUH#PBF is a high-performance, dual, multiphase synchronous step-down DC/DC controller that has been meticulously engineered by Linear Technology to handle the most demanding power distribution systems. This device is tailored to meet the needs of high power, high efficiency, and precise voltage regulation for applications such as data communication processors, distributed power systems, and other advanced electronic systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3860EUH#PBF operates over a 4.5V to 24V input voltage range, making it versatile for a variety of power sources.
  • Multi-Phase Operation: This controller supports multi-phase operation, which can be configured for up to 12 phases with the use of additional phase ICs. This feature provides better heat spreading and lowers input and output capacitance requirements.
  • Accurate Current Sharing: The product uses differential amplifier-based current sensing, which facilitates accurate current sharing between phases, improving performance and reliability.
  • Adjustable Operating Frequency: The LTC3860EUH#PBF allows users to set the operating frequency from 250kHz to 770kHz or to synchronize it to an external clock, giving designers flexibility in optimizing the size and response of the power supply.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a wide range of fault conditions.
  • Efficient Power Conversion: The LTC3860EUH#PBF is designed to maximize efficiency, which is critical for reducing power losses and managing thermal performance in high-power systems.

Package and Compatibility

The LTC3860EUH#PBF comes in a compact 5mm x 5mm QFN package, which is suitable for space-constrained applications. Its pinout is designed for optimal signal routing and minimal noise, ensuring stable operation even in complex circuit designs.

Applications

With its robust feature set, the LTC3860EUH#PBF is ideal for a wide range of applications, including but not limited to:

  • High Current Power Distribution Systems
  • Telecommunication and Networking Equipment
  • Industrial Computing and Servers
  • High-Density Distributed Power Systems

In conclusion, the LTC3860EUH#PBF from Linear Technology is a sophisticated, multiphase synchronous step-down DC/DC controller that offers precision, efficiency, and reliability for advanced power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9583 $50.8749
8+ $13.9145 $111.3160
12+ $13.4797 $161.7564
16+ $13.0448 $208.7168
20+ $12.6100 $252.2000
27+ $11.3055 $305.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess