EN
  • EN
  • DE

LTC3861EUHE#TRPBF

Part No LTC3861EUHE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 250kHz to 3MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 36-QFN (5x6)
Win Source Part Number 1063137-LTC3861EUHE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3861EUHE#TRPBF CAD Model

Description

Product Overview: LTC3861EUHE#TRPBF

The LTC3861EUHE#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller from Linear Technology, now part of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture, ensuring precise control and high efficiency in power conversion applications.

Key Features:

  • Wide Input Voltage Range: The LTC3861 operates over a 4.5V to 38V input voltage range, accommodating a variety of supply voltages and enabling its use in a range of applications, including automotive, industrial, and telecommunications systems.
  • Output Voltage: It can produce an output voltage range from 0.6V to 14V, which is suitable for most low voltage power requirements in modern electronic devices.
  • Current Mode Operation: The device employs current mode control which provides excellent transient response and cycle-by-cycle current limiting.
  • Phase-Lockable Frequency: The LTC3861 has a phase-lockable frequency of 250kHz to 770kHz, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Powerful Drivers: It features powerful 1.1Ω on-chip gate drivers designed to minimize switching losses by driving MOSFETs efficiently at high frequencies.
  • Dual Output: The controller supports dual outputs, which can be used in parallel for high current applications or independently to power different circuits.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system reliability.
  • Package: The LTC3861EUHE#TRPBF is offered in a 36-lead QFN package, which is compact and suitable for space-constrained applications.

Applications:

The LTC3861EUHE#TRPBF is ideal for a variety of applications that require efficient power management and distribution. It is commonly used in:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Supplies
  • Datacom and Storage Systems
  • High Density Distributed Power Systems

This product is a testament to Linear Technology's commitment to providing innovative solutions for complex power management challenges. The LTC3861EUHE#TRPBF is not only versatile but also reliable, making it a top choice for engineers and designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6467 $62.1137
25+ $4.6333 $115.8325
39+ $4.4885 $175.0515
54+ $4.3436 $234.5544
69+ $4.1989 $289.7241
93+ $3.7645 $350.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess