EN
  • EN
  • DE

LTC3867IUF#PBF

Part No LTC3867IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 1200kHz Automotive 24-Pin QFN EP Tube / IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 200kHz ~ 1.2MHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783777-LTC3867IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3867
Introduction Date July 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3867IUF#PBF CAD Model

Description

Linear Technology LTC3867IUF#PBF High Performance Step-Down Controller

The LTC3867IUF#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller from Linear Technology that offers precision voltage regulation along with a comprehensive set of features for superior performance in demanding applications. This advanced controller is designed for use in point-of-load applications where efficiency, accuracy, and reliability are critical.

Key Features:

  • Wide Input Voltage Range: The LTC3867IUF#PBF can operate with an input voltage range from 4.5V to 38V, making it versatile for a wide array of power supply designs.
  • Dual-Phase Operation: Its dual-phase operation not only provides better output voltage regulation but also helps in reducing the size of the output filter components, thereby saving board space and cost.
  • Adjustable Operating Frequency: The operating frequency is adjustable from 250kHz to 770kHz, which can also be synchronized to an external clock, providing flexibility in optimizing the trade-off between efficiency and component size.
  • Low Shutdown IQ: It features a very low shutdown quiescent current of only 7µA, which is ideal for battery-powered systems where power conservation is paramount.
  • Current Mode Operation: The controller operates in current mode for fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown for enhanced system reliability.

Applications:

With its robust set of features and capabilities, the LTC3867IUF#PBF is well-suited for a variety of applications, including:

  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Supplies
  • High-Density Power Modules

Package and Reliability:

The LTC3867IUF#PBF is offered in a compact 24-lead QFN package, which is designed to minimize footprint and allow for efficient heat dissipation. Its operating temperature range of -40°C to 125°C ensures reliable performance in harsh environments, making it a dependable choice for critical system applications.

Overall, the LTC3867IUF#PBF from Linear Technology stands out as a high-quality, versatile controller that meets the stringent requirements of modern power supply designs.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9519 $50.1823
42+ $2.4221 $101.7282
64+ $2.3464 $150.1696
89+ $2.2707 $202.0923
114+ $2.1950 $250.2300
153+ $1.9680 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess