EN
  • EN
  • DE

LTC3870EUFD#PBF

Part No LTC3870EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063175-LTC3870EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3870EUFD#PBF CAD Model

Description

LTC3870EUFD#PBF - Dual Phase Synchronous Step-Down Slave Controller

The LTC3870EUFD#PBF is a high-performance dual phase synchronous step-down slave controller designed by Linear Technology, a leader in analog integrated circuits. This advanced controller is engineered to work in tandem with a master controller to provide a complete solution for dual-phase power distribution systems, particularly suited for applications that demand high current, excellent efficiency, and fast transient response.

Key Features:

  • Wide Input Voltage Range: The LTC3870EUFD#PBF operates over a wide input voltage range, making it adaptable to a variety of power sources and ensuring compatibility with diverse applications.
  • Dual-Phase Operation: This controller facilitates dual-phase operation, which can effectively double the output current capability while reducing output voltage ripple and improving transient response.
  • Current Mode Control: It employs current mode control for fast transient response and excellent loop stability.
  • Compatibility: Designed to be used as a slave to a compatible master controller, it provides a versatile solution for expanding system power capability.
  • Adjustable Operating Frequency: The LTC3870EUFD#PBF allows for an adjustable operating frequency from 250kHz to 2MHz, which can be synchronized to an external clock to minimize system interference.
  • Output Voltage Tracking: Features output voltage tracking for smooth supply ramp-up and ramp-down, which is critical for system reliability.

Applications:

  • High Current Distributed Power Systems
  • Datacom and Telecom Power Supplies
  • Multi-phase Power Supplies
  • Industrial and Automotive Electronics

The LTC3870EUFD#PBF comes in a 28-lead QFN package, which is designed to minimize footprint and allow for efficient heat dissipation. Its robust design and advanced features make it an ideal choice for engineers looking to implement a scalable power solution that can meet the demands of high-performance systems. With its precision operation and flexibility, the LTC3870EUFD#PBF is an essential component for power management in complex electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8512 $63.4048
9+ $13.0065 $117.0585
14+ $12.5999 $176.3986
19+ $12.1933 $231.6727
25+ $11.7868 $294.6700
33+ $10.5671 $348.7143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess