EN
  • EN
  • DE

LTC3890HUH#PBF

Part No LTC3890HUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series LTC3890
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812282-LTC3890HUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3890HUH#PBF CAD Model

Description

The LTC3890HUH#PBF is a high-performance dual 2-phase synchronous step-down DC/DC controller that offers a compact, efficient, and versatile solution for a variety of applications. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed to minimize external component count while providing a flexible platform for power regulation.

Key Features

  • Wide Input Voltage Range: The LTC3890HUH#PBF operates over a 4.5V to 60V input voltage range, making it suitable for a wide array of supply voltages.
  • Dual Output Channels: This controller can manage two outputs that can be set to a voltage as low as 0.8V, ensuring compatibility with modern low-voltage power requirements.
  • High Efficiency: With its synchronous operation, the LTC3890HUH#PBF can achieve up to 95% efficiency, reducing heat and eliminating the need for bulky heatsinks.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or can synchronize it to an external clock.
  • Phase-Lockable Frequency: The 75kHz to 850kHz phase-lockable frequency range allows for noise-sensitive applications to minimize electromagnetic interference.
  • Current Mode Operation: Provides excellent line and load transient response.
  • Integrated Gate Drivers: The built-in gate drivers are designed to drive standard P-channel MOSFETs or N-channel MOSFETs with external bootstrap circuitry.

Applications

The LTC3890HUH#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive and Industrial Systems
  • Telecommunications Power Supplies
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

Package and Quality

The LTC3890HUH#PBF comes in a 32-lead QFN package that offers a compact footprint for space-constrained applications. It is RoHS compliant and is designed to meet the rigorous standards of industrial and automotive temperature ranges, ensuring reliability and performance in harsh environments.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7713 $51.9417
22+ $4.7354 $104.1788
33+ $4.5874 $151.3842
46+ $4.4394 $204.2124
59+ $4.2915 $253.1985
78+ $3.8475 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess