EN
  • EN
  • DE

L78M10ACDT-TR

Part No L78M10ACDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 10V 500MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name L78M10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922642-L78M10ACDT-TR
Ultra Librarian 3D Model Ultra Librarian L78M10ACDT-TR CAD Model

Description

STMicroelectronics L78M10ACDT-TR Voltage Regulator

The L78M10ACDT-TR from STMicroelectronics is a robust linear voltage regulator that offers a fixed output of 10V. Designed to deliver up to 500mA of output current, this regulator is part of the L78M series, known for its high efficiency and reliability in a wide array of electronic applications. The device is packaged in a DPAK (TO-252) surface-mount package, which is ideal for automated assembly processes and applications where space is at a premium.

Key Features

  • Output Voltage: Fixed at 10V, the L78M10ACDT-TR provides a stable power supply for circuits requiring a constant voltage level.
  • Output Current: Capable of supplying up to 500mA, it can power a range of small to medium-sized electronic devices.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the regulator is protected from damage due to overheating.
  • Short Circuit Protection: In the event of a short circuit, the device automatically shuts down to prevent harm to itself and the connected load.
  • Output Tolerance: The voltage regulator maintains a tight output tolerance, ensuring a reliable and consistent power supply.
  • Package: The DPAK (TO-252) package is compact and suitable for surface-mount technology, making it a versatile choice for modern electronic designs.

Applications

The L78M10ACDT-TR voltage regulator is widely used in various applications where a steady 10V power source is required. It is ideal for:

  • Consumer electronics such as audio and video equipment
  • Automotive applications where reliable voltage regulation is crucial
  • Industrial control systems requiring stable voltage supplies
  • Power supplies for microcontrollers and digital systems
  • Battery-powered devices that need efficient power management

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L78M10ACDT-TR is no exception. It is manufactured to meet the highest industry standards, ensuring longevity and consistent performance. With this voltage regulator, designers and engineers can be confident in the stability and reliability of their power management solutions.

Overall, the L78M10ACDT-TR is a testament to STMicroelectronics' dedication to providing advanced electronic components that meet the needs of a rapidly evolving industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7140 $60.6900
200+ $0.5860 $117.2000
310+ $0.5676 $175.9560
425+ $0.5493 $233.4525
545+ $0.5310 $289.3950
730+ $0.4761 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess