EN
  • EN
  • DE

LTC3899IFE#PBF

Part No LTC3899IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BCK-BST 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck, Buck-Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 1063237-LTC3899IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3899IFE#PBF CAD Model

Description

LTC3899IFE#PBF - Linear Technology

The LTC3899IFE#PBF is a robust, high-performance DC/DC triple output synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced integrated circuit (IC) is designed to regulate a wide range of power supply voltages and is capable of delivering efficient energy conversion for various applications, including telecommunications, industrial systems, and automotive electronics.

Key Features:

  • Wide Input Voltage Range: The LTC3899IFE#PBF operates over a broad input voltage range from 4.5V to 60V, making it suitable for applications with fluctuating input voltages or those requiring a wide input range.
  • Triple Output Channels: This controller provides three outputs, which can be set independently, allowing for versatile power management schemes in complex systems.
  • High Efficiency: With its synchronous operation and low gate charge, the LTC3899IFE#PBF achieves high efficiency, reducing power loss and heat generation in the system.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz and 770kHz or synchronized to an external clock, enabling optimization for efficiency or component size.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end application.
  • Thermally Enhanced Package: The LTC3899IFE#PBF comes in a thermally enhanced TSSOP-38 package, which aids in heat dissipation and allows for higher power operation.

Applications:

The versatile nature of the LTC3899IFE#PBF makes it ideal for a wide range of applications, including:

  • Automotive and Heavy Equipment
  • Industrial Power Systems
  • Data Communication Systems
  • Distributed Power Systems
  • High-Density Power Supplies

With its advanced features and robust design, the LTC3899IFE#PBF from Linear Technology stands out as a reliable choice for designers looking to create sophisticated power management systems that require multiple outputs, high efficiency, and a wide input voltage range.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9653 $63.8612
9+ $13.0998 $117.8982
14+ $12.6904 $177.6656
19+ $12.2811 $233.3409
25+ $11.8717 $296.7925
33+ $10.6436 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess