EN
  • EN
  • DE

MCP19125-E/MQ

Part No MCP19125-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DIGITALLY ENHANCED POWER, VOLTAG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.75V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926627-MCP19125-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19125-E/MQ CAD Model

Description

Microchip Technology MCP19125-E/MQ Product Overview

The MCP19125-E/MQ is a versatile and innovative power management IC from Microchip Technology, designed to cater to a wide range of applications that demand efficient power conversion and regulation. This component integrates both an analog-based Pulse-Width Modulation (PWM) controller and a digital signal interface, encapsulating the best of both worlds to offer flexibility and performance in a compact package.

Key Features

  • Hybrid Digital-Analog Power Management: The MCP19125-E/MQ uniquely combines an analog PWM controller with a digital interface, providing precise control over power management tasks.
  • Versatile Configuration: It supports a broad input voltage range, making it suitable for a variety of DC-DC power conversion applications.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Advanced Communication: With an I2C communication interface, the MCP19125-E/MQ allows for real-time system monitoring and parameter adjustments, enhancing system reliability and performance.
  • Programmable Frequency: The PWM frequency is fully programmable, providing designers with the flexibility to optimize their power supply design for efficiency or component size.
  • Thermal Management: The MCP19125-E/MQ includes over-temperature protection, ensuring reliable operation under varying thermal conditions.

Applications

The MCP19125-E/MQ is a highly adaptable component suitable for a wide array of applications, including but not limited to:

  • DC-DC Converters
  • LED Lighting
  • Power Supplies for Batteries
  • Computing and Telecommunication Systems
  • Automotive and Industrial Power Systems

Package and Availability

The MCP19125-E/MQ is offered in a 24-lead QFN package, balancing compact size with ease of integration into various circuit designs. Its performance and versatility make it an ideal choice for designers looking to enhance the efficiency and responsiveness of their power management systems.

For more detailed technical specifications, application notes, and support resources, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8070 $59.0350
11+ $9.6878 $106.5658
16+ $9.3851 $150.1616
23+ $9.0824 $208.8952
29+ $8.7796 $254.6084
39+ $7.8714 $306.9846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,825 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess