EN
  • EN
  • DE

LTC4001EUF#PBF

Part No LTC4001EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION BUCK 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 031929-LTC4001EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4001EUF#PBF CAD Model

Description

Product Overview: LTC4001EUF#PBF

The LTC4001EUF#PBF from Linear Technology is a high-performance, standalone linear charger for single-cell lithium-ion batteries. This advanced charging solution is designed to offer efficient operation, precision charging, and a host of safety features to ensure the longevity and reliability of the battery being charged.

Key Features

  • Adjustable Charge Current: The LTC4001EUF#PBF allows users to set the charge current up to 4A through a single external resistor, providing flexibility for various battery capacities and thermal management requirements.
  • Wide Input Voltage Range: Capable of operating with input voltages from 4.5V to 5.5V, it is suitable for a range of power supplies, including USB ports and wall adapters.
  • High Efficiency: Its linear charging method offers high efficiency, which is critical for fast charging and reducing heat generation.
  • Charge Termination: The LTC4001EUF#PBF features automatic termination upon charge completion, signaled by the charge status output, to prevent overcharging and extend battery life.
  • Thermal Regulation: To protect the battery and the charger during high power or high ambient temperature conditions, the device includes thermal regulation circuitry that reduces the charge current.

Protection and Safety

  • Battery Overvoltage Protection: The charger has built-in overvoltage protection to prevent the battery voltage from exceeding a safe threshold.
  • Automatic Recharge: The LTC4001EUF#PBF initiates a new charge cycle if the battery voltage falls below a preset level, ensuring the battery remains fully charged.
  • Low Battery Preconditioning: For deeply discharged batteries, the device starts with a preconditioning charge at a lower current to safely bring the battery voltage up to an acceptable level before applying the full charge current.

Applications

The LTC4001EUF#PBF is ideal for portable electronic devices that require efficient, high-speed charging with minimal heat generation. It is commonly used in smartphones, tablets, digital cameras, and other USB-powered or battery-operated devices.

Package and Quality

Encased in a 24-lead QFN package, the LTC4001EUF#PBF offers a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, providing a reliable charging solution for manufacturers and end-users alike.

You May Also Be Interested in

Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9700 $55.7900
16+ $6.5395 $104.6320
24+ $6.3351 $152.0424
33+ $6.1308 $202.3164
43+ $5.9264 $254.8352
57+ $5.3134 $302.8638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess