EN
  • EN
  • DE

LTC4001EUF#TRPBF

Part No LTC4001EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 16-Pin QFN EP T/R / IC CHARGER LI-ION BUCK 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 112664-LTC4001EUF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4001
Introduction Date April 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4001EUF#TRPBF CAD Model

Description

Linear Technology LTC4001EUF#TRPBF Battery Charger IC

The LTC4001EUF#TRPBF is a high-performance, single-cell Lithium-Ion battery charger integrated circuit from Linear Technology, designed to provide efficient and safe charging for portable electronic devices. This compact, stand-alone charger minimizes the need for external components, making it an ideal solution for space-constrained applications.

With its wide input voltage range of 4.5V to 5.5V, the LTC4001EUF#TRPBF can be powered by various USB sources and wall adapters, ensuring compatibility with a broad array of power supplies. The device features a programmable charge current up to 4A, allowing users to tailor the charging profile to the specific needs of their battery and application.

The LTC4001EUF#TRPBF incorporates several key features that ensure the safety and longevity of the battery being charged. These include precision end-of-charge control, which terminates the charge cycle when the battery reaches its peak voltage, and a programmable charge timer for added safety. Additionally, the IC includes automatic recharge, which initiates a new charge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

Thermal regulation is another critical aspect of the LTC4001EUF#TRPBF's design. This feature reduces the charge current if the temperature of the IC exceeds a specified limit, preventing overheating and potential damage to both the battery and the charger. Moreover, the device's thermally enhanced 24-lead QFN package aids in heat dissipation, further contributing to its reliable operation.

For added flexibility, the LTC4001EUF#TRPBF includes an NTC thermistor input for temperature-qualified charging, which ensures the battery is charged only within its safe temperature range. The IC also provides status indications through its charge status output pins, enabling the integration of LED indicators or connection to a microcontroller for charge monitoring.

In summary, the LTC4001EUF#TRPBF from Linear Technology is a sophisticated and feature-rich battery charger IC that offers high efficiency, programmability, and multiple safety features. It is a robust solution for designers looking to implement a reliable charging system in their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6069 $51.6414
15+ $7.0620 $105.9300
22+ $6.8414 $150.5108
31+ $6.6207 $205.2417
40+ $6.4000 $256.0000
53+ $5.7379 $304.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess