EN
  • EN
  • DE

LTC4009CUF-1#TRPBF

Part No LTC4009CUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 8000mA 4.1V 20-Pin QFN EP T/R / IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Battery Pack Voltage 16.4V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783839-LTC4009CUF-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4009-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4009CUF-1#TRPBF CAD Model

Description

The LTC4009CUF-1#TRPBF is a high-performance, fast-charge capable, multi-chemistry battery charger integrated circuit from Linear Technology, designed to efficiently manage the charging of a wide range of battery types. This versatile charging solution is ideal for portable electronic devices, medical equipment, and any application where efficient and reliable battery charging is essential.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 30V, making it suitable for various power sources and ensuring compatibility with different applications.
  • Multi-Chemistry Charging: Capable of charging lithium-ion/polymer, NiMH, NiCd, and lead-acid batteries, the LTC4009CUF-1#TRPBF provides a flexible solution for a multitude of battery technologies.
  • High Charging Efficiency: With its advanced design, the LTC4009CUF-1#TRPBF achieves high charging efficiency, which reduces heat generation and improves overall system reliability.
  • Programmable Charge Current: The charge current can be programmed up to 4A, allowing for fast charging capabilities that can be tailored to the specific needs of the battery being charged.
  • Charge Termination: The device includes programmable charge termination by C/10 or an onboard timer, ensuring that batteries are not overcharged and are maintained in optimal condition.
  • Multiple Safety Features: Built-in safety features include overvoltage protection, undervoltage lockout, and thermal protection to safeguard the charging process and extend the life of the battery.

Applications

The LTC4009CUF-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles

With its compact QFN package, the LTC4009CUF-1#TRPBF offers a space-saving solution that does not compromise on power or efficiency. Its robust design and comprehensive feature set make it an excellent choice for designers looking to integrate a reliable and versatile charging solution into their products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0268 $51.4556
41+ $2.4835 $101.8235
63+ $2.4059 $151.5717
86+ $2.3283 $200.2338
112+ $2.2507 $252.0784
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess