EN
  • EN
  • DE

LTC4012IUF-3#TRPBF

Part No LTC4012IUF-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTLR BATT CHARGER CC/CV 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 133988-LTC4012IUF-3#TRPBF
Case / Package 20-QFN (4x4)
Temperature Range - Operating -40°C to 125°C (TA)
Maximum Supply Voltage 28V
Programmable Fault Protection Over Voltage, Reverse Current
Current - Charging Constant - Programmable
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LTC4012IUF-3#TRPBF CAD Model

Description

Linear Technology LTC4012IUF-3#TRPBF Battery Charger IC

The LTC4012IUF-3#TRPBF is a highly versatile and efficient battery charger integrated circuit (IC) designed and manufactured by Linear Technology. This advanced IC is specifically tailored for charging a wide range of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH batteries. Its adaptability makes it an ideal solution for various applications, from portable electronics to industrial systems requiring reliable battery management.

The LTC4012IUF-3#TRPBF operates over an input voltage range of 4.5V to 32V, which allows it to accommodate a broad spectrum of power sources. It supports an adjustable charging voltage up to 14.4V (4 cells of Li-Ion/Li-Polymer) with a charge current programmable up to 4A. This level of flexibility ensures that designers can tailor the charging parameters to match specific battery requirements, optimizing both performance and longevity.

One of the standout features of the LTC4012IUF-3#TRPBF is its high-accuracy (±0.8%) programmable float voltage, which is critical for maintaining battery health and ensuring a full charge without overcharging. Additionally, the IC includes an integrated charge current monitor, which allows for precise control and monitoring of the charge process.

Safety is a key concern in battery charging, and the LTC4012IUF-3#TRPBF addresses this with multiple protection features. It includes programmable charge termination by C/10 or an onboard timer, ensuring the charger stops when the battery is full or when a predetermined time has elapsed. Overvoltage protection is also provided, safeguarding both the battery and the charger from potential damage due to excessive input voltage.

For thermal management, the LTC4012IUF-3#TRPBF is equipped with an internal die temperature monitor, which can be used to reduce the charge current if the IC temperature exceeds a safe threshold. This feature is crucial in preventing overheating and ensuring reliable operation under various environmental conditions.

Finally, the LTC4012IUF-3#TRPBF comes in a compact 24-lead QFN package, making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes it an excellent choice for designers looking for a high-performance, flexible, and safe battery charging solution.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess