EN
  • EN
  • DE

LTC4054ES5-4.2#TRPBF

Part No LTC4054ES5-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGR BATTERY L-ION TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 020633-LTC4054ES5-4.2#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4054ES5-4.2#TRPBF CAD Model

Description

LTC4054ES5-4.2#TRPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4054ES5-4.2#TRPBF is a high-quality standalone linear battery charger manufactured by Linear Technology, designed to efficiently charge single-cell lithium-ion batteries. This compact, SOT-23 packaged charger is an ideal solution for portable applications due to its small size and simplicity of use. With its fixed float voltage of 4.2V, it is optimized for charging 4.2V lithium-ion batteries, which are widely used in consumer electronics, medical devices, and personal gadgets.

The LTC4054ES5-4.2#TRPBF offers a streamlined charging process that does not require any external MOSFET, sense resistor, or blocking diode, which makes it a cost-effective and space-saving choice for designers. It incorporates an internal thermal feedback mechanism that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions. This ensures safe operation and extends the life of the battery.

Featuring a charge current that is programmable up to 800mA with an external resistor, this charger provides flexibility for different battery capacities and charging speeds. The device also includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.

With its built-in safety features, the LTC4054ES5-4.2#TRPBF includes overcharge protection, which prevents damage to the battery by terminating the charge cycle when the battery is fully charged. Additionally, it has a charge current monitor that allows for charge termination and the ability to detect faulty batteries.

Other notable features of this charger include its low dropout voltage, which allows for better charging efficiency, and a C/10 charge termination that provides a signal indicating when the charge current has dropped to one-tenth of the programmed value, signaling the end of the charge cycle.

Overall, the LTC4054ES5-4.2#TRPBF from Linear Technology is a reliable and efficient charging solution for lithium-ion batteries, offering designers a combination of performance, safety, and convenience in a tiny package.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2680 $50.8760
17+ $5.9635 $101.3795
26+ $5.7772 $150.2072
36+ $5.5908 $201.2688
47+ $5.4045 $254.0115
62+ $4.8454 $300.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess