EN
  • EN
  • DE

LTC4058XEDD-4.2#PBF

Part No LTC4058XEDD-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 8-Pin DFN EP Tube / IC BATT CHARGER LI-ION REG 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783859-LTC4058XEDD-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4058X-4.2
Introduction Date July 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4058XEDD-4.2#PBF CAD Model

Description

Linear Technology LTC4058XEDD-4.2#PBF Battery Charger

The LTC4058XEDD-4.2#PBF is a high-efficiency, standalone linear battery charger manufactured by Linear Technology, designed to charge single-cell lithium-ion batteries. Its compact design and advanced features make it an ideal solution for portable devices where space is at a premium and performance is paramount.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 4.25V to 6.5V, making it versatile for various power supply configurations.
  • Charge Current: The LTC4058XEDD-4.2#PBF can deliver up to 750mA of charge current, which can be programmed via a single resistor.
  • Precision End-of-Charge Control: The charger has a precision end-of-charge control with ±1% charge voltage accuracy, ensuring the battery is charged safely and efficiently to its peak capacity.
  • Thermal Regulation: To protect the battery and the charger from overheating, it features thermal regulation that maximizes the charge rate without risk of overheating.
  • No External MOSFET, Sense Resistor or Blocking Diode Required: This simplifies the design and reduces the overall component count and board space.

Charging Safety and Efficiency

The LTC4058XEDD-4.2#PBF incorporates a number of safety features to protect both the charger and the battery during the charging process. These include automatic recharge, an over-temperature charge suspension, and a charge current monitor for gas gauging. Additionally, the device has a C/10 charge termination and an optional shutdown mode, which reduces the supply current to 25uA, further enhancing battery life.

Applications

Due to its compact size and comprehensive feature set, the LTC4058XEDD-4.2#PBF is ideally suited for a wide range of portable electronic applications. These include handheld instruments, Bluetooth earpieces, portable medical equipment, and other small battery-powered devices where efficient charging is critical.

Package and Quality

The charger comes in a small 10-pin DFN package (3mm x 3mm), which is lead-free and RoHS compliant. Linear Technology ensures high-quality standards, making the LTC4058XEDD-4.2#PBF a reliable choice for designers looking to integrate a robust charging solution into their applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess