EN
  • EN
  • DE
  • IT

LTC4065LXEDC

Part No LTC4065LXEDC
Manufacturer Linear Technology
Description Standalone 750mA Li-Ion Battery Charger in 2 x 2 DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209001-LTC4065LXEDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4065LXEDC CAD Model

Description

The LTC4065LXEDC is a highly efficient, compact, and feature-rich lithium-ion/polymer battery charger integrated circuit designed by Linear Technology. This small and versatile charging solution is ideal for portable electronic devices where space is at a premium and performance is paramount.

Key Features

  • Programmable Charge Current: The device allows for programmable charge current up to 750mA, making it suitable for a wide range of battery sizes and ensuring fast and efficient charging.
  • Integrated MOSFET: With an internal power MOSFET, the LTC4065LXEDC simplifies the design and reduces external component count, enhancing reliability and saving board space.
  • Thermal Regulation: To protect the battery and the charger from overheating, the LTC4065LXEDC features thermal regulation, which automatically reduces charge current under high temperature conditions.
  • Charge Termination: The device includes an automatic charge termination feature when the charge current falls below a user-set level, ensuring the battery is not overcharged and enhancing its lifespan.
  • Presense Detection: It can detect the presence of a battery and will only initiate charging when a battery is connected, preventing damage to the circuit or the power source.
  • No External Blocking Diode Required: The LTC4065LXEDC is designed with an internal blocking diode, which eliminates the need for an external diode, further reducing the external part count.
  • Compact Package: Offered in a tiny 6-pin 2mm x 2mm DFN package, the LTC4065LXEDC is perfect for space-constrained applications.

Applications

The LTC4065LXEDC's small size and comprehensive feature set make it ideal for a variety of portable applications, including:

  • Handheld Instruments
  • Bluetooth Headsets
  • Portable Media Players
  • Stand-Alone Chargers
  • USB-Powered Devices

With its ease of integration and robust charging capabilities, the LTC4065LXEDC from Linear Technology stands out as a premier solution for designers looking to implement a reliable and space-efficient battery charging system in their products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9337 $58.6740
48+ $2.4070 $115.5360
75+ $2.3319 $174.8925
103+ $2.2569 $232.4607
133+ $2.1818 $290.1794
178+ $1.9554 $348.0612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess