EN
  • EN
  • DE

LTC4070IMS8E#PBF

Part No LTC4070IMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin MSOP EP Tube / IC BATT CHRGR LIION/POLY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783878-LTC4070IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4070
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4070IMS8E#PBF CAD Model

Description

The LTC4070IMS8E#PBF from Linear Technology is a highly sophisticated and versatile shunt battery charger system designed for small battery systems. This innovative component allows for low power charging and battery maintenance, making it an ideal solution for space-constrained and energy-efficient applications.

Key Features

  • Low Current Charging: The LTC4070 enables the charging of batteries with very low current, which is perfect for maintaining and extending the life of small batteries.
  • Wide Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of battery technologies.
  • Integrated Thermal Protection: The device includes an integrated thermal regulation mechanism that prevents overheating, ensuring safe operation under varying environmental conditions.
  • Minimal External Components: This charger requires only a few external components, simplifying design and reducing the overall footprint of the charging circuit.
  • Package: The LTC4070IMS8E#PBF is available in a compact MSOP-8 package, offering a space-saving solution for tight PCB layouts.

Applications

The LTC4070IMS8E#PBF is highly suitable for a range of applications where efficient charging of small batteries is required. These include but are not limited to:

  • Energy Harvesting Systems
  • Backup Power Supplies
  • Wireless Sensors
  • Portable Medical Devices
  • Environmental Monitoring Equipment

Technical Specifications

With a self-adjusting charge rate that accommodates variable input power and battery size, the LTC4070 ensures that charging is both efficient and reliable. It features a low quiescent current, which is crucial for power conservation in battery-powered systems. The charger also provides precision float voltage, guaranteeing that the battery is charged to the correct voltage threshold without overcharging.

Conclusion

The LTC4070IMS8E#PBF by Linear Technology represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to incorporate a robust battery charging solution into their applications. Its ease of integration and comprehensive feature set ensure that it can meet the needs of a wide array of small battery charging requirements.

You May Also Be Interested in

Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5254 $50.5080
49+ $2.0721 $101.5329
75+ $2.0073 $150.5475
103+ $1.9426 $200.0878
134+ $1.8778 $251.6252
179+ $1.6836 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess