EN
  • EN
  • DE

LTC4081EDD#PBF

Part No LTC4081EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 500mA 4.2V 10-Pin DFN EP Tube / IC USB POWER MANAGER 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Interface I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783891-LTC4081EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4081
Introduction Date July 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4081EDD#PBF CAD Model

Description

Product Overview: LTC4081EDD#PBF

The LTC4081EDD#PBF is a versatile and high-performance battery charger IC from Linear Technology, designed for single-cell lithium-ion or lithium-polymer batteries. This compact, highly integrated power management solution is housed in a small, 10-lead DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated PowerPath Management: The LTC4081EDD#PBF ensures that the system remains operational even when the battery is being charged. It can seamlessly transition between input power and battery power without interruption to the load.
  • Adjustable Charging Current: Users can program the charge current up to 950mA, allowing for flexibility in the design to meet the charging requirements of various battery capacities.
  • Thermal Regulation: To protect the battery and the charger, the LTC4081EDD#PBF includes thermal regulation, which reduces charge current if the internal temperature of the IC exceeds a preset threshold.
  • High Efficiency: The device operates with high charging efficiency, minimizing heat generation and ensuring rapid charging of the battery.
  • Charge Termination: The IC incorporates automatic charge termination based on a programmable charge timer or when the charge current falls below a certain level, ensuring the battery is not overcharged.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4081EDD#PBF simplifies the design and reduces the external component count, which can lead to a reduction in both cost and board space.

Applications

The LTC4081EDD#PBF is well-suited for a wide range of portable electronic devices, including:

  • Handheld Instruments
  • Medical Devices
  • Personal Media Players
  • GPS Devices
  • Bluetooth Headsets
  • Wearable Technology

Conclusion

Overall, the LTC4081EDD#PBF from Linear Technology is a powerful, efficient, and compact solution for modern battery charging applications. Its combination of integrated features and ease of use makes it an excellent choice for designers looking to optimize their power management systems in portable devices.

You May Also Be Interested in

Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6126 $52.9008
19+ $5.4257 $103.0883
29+ $5.2562 $152.4298
40+ $5.0866 $203.4640
51+ $4.9171 $250.7721
69+ $4.4084 $304.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,049 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess