EN
  • EN
  • DE

LTC4089EDJC-1#TRPBF

Part No LTC4089EDJC-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1200mA 4.1V Automotive 22-Pin DFN EP T/R / IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.1V
Voltage Supply MAX 5.5V, 36V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 783895-LTC4089EDJC-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4089-1
Introduction Date July 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC-1#TRPBF CAD Model

Description

Linear Technology LTC4089EDJC-1#TRPBF

The LTC4089EDJC-1#TRPBF is a high-efficiency, multifunctional power management integrated circuit (IC) designed by Linear Technology, which is now a part of Analog Devices. This versatile component is engineered to cater to the demanding requirements of portable electronic devices, offering a compact and efficient power management solution.

As a key feature, the LTC4089EDJC-1#TRPBF includes a high-efficiency battery charger with PowerPath™ control, which seamlessly manages power distribution between the battery and the load. This ensures that the system remains operational even when the battery is being charged, providing an uninterrupted power supply to the device. The IC is capable of automatic load prioritization, which means it can preferentially provide power to the system load when input power is limited.

The charging capability of the LTC4089EDJC-1#TRPBF is highly flexible, supporting a wide range of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4. The charging current is programmable, enabling customization to suit the specific needs of the application and the particular battery being used. Additionally, the IC incorporates a range of safety features such as overvoltage protection, thermal regulation, and a programmable timer for charge termination, ensuring safe and reliable operation.

This power management IC also features an I2C interface, allowing for communication with a host microcontroller for monitoring and control purposes. Through this interface, various parameters can be programmed and the status of the charger can be monitored, providing a high level of control and flexibility.

The LTC4089EDJC-1#TRPBF comes in a compact, low-profile 22-lead DFN package, making it suitable for space-constrained applications. Its high integration level reduces the need for external components, which simplifies design, saves board space, and accelerates product development. Whether for smartphones, portable media players, or other handheld devices, this power management IC from Linear Technology is designed to meet the rigorous demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9248 $52.6464
42+ $2.3998 $100.7916
65+ $2.3248 $151.1120
89+ $2.2498 $200.2322
115+ $2.1748 $250.1020
154+ $1.9499 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess