EN
  • EN
  • DE

LTC4217IFE

Part No LTC4217IFE
Manufacturer Linear Technology
Description 2A Integrated Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209042-LTC4217IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4217IFE CAD Model

Description

LTC4217IFE - Hot Swap Controller from Linear Technology

The LTC4217IFE is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This component provides a controlled ramp-up of the supply voltage to the load, thereby preventing glitches on the supply rail and protecting both the backplane and the card from the effects of large inrush currents.

Key Features

  • Integrated MOSFET: The LTC4217IFE features an on-chip N-channel MOSFET that allows for a compact and efficient design, reducing the number of external components required.
  • Adjustable Current Limit: Users can set the desired inrush current limit via an external resistor, providing flexibility for different applications and preventing excessive current from damaging sensitive components.
  • Overcurrent Protection: This hot swap controller includes fast-acting circuitry to detect overcurrent conditions, ensuring quick response times to potential fault conditions.
  • Undervoltage and Overvoltage Lockout: The LTC4217IFE protects connected devices from operating at voltages outside their specified ranges, enhancing system reliability.
  • Power Good Output: An integrated power good output signal indicates when the output voltage is within a specified range, enabling downstream logic to commence operation at the appropriate time.
  • Thermal Shutdown: The device includes a thermal shutdown feature that provides additional protection by turning off the MOSFET if the die temperature exceeds a safe threshold.
  • Compact Package: The LTC4217IFE is offered in a compact 16-lead TSSOP package, suitable for space-constrained applications.

Applications

The LTC4217IFE is ideal for a variety of applications that require hot-swap capabilities, including servers, RAID systems, telecom equipment, and other high-availability systems where maintenance or upgrades need to be performed without powering down the system.

Product Summary

Linear Technology's LTC4217IFE hot swap controller is a versatile and robust solution for protecting electronic systems during hot insertion and removal. It provides precise control over inrush currents, comprehensive protection features, and a compact form factor, making it a valuable component for ensuring system stability and reliability in hot-swap applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7276 $62.1828
7+ $17.0074 $119.0518
11+ $16.4761 $181.2371
15+ $15.9448 $239.1720
19+ $15.4135 $292.8565
26+ $13.8184 $359.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,384 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess