EN
  • EN
  • DE

LTC4251BIS6#TRPBF

Part No LTC4251BIS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 6-Pin TSOT-23 T/R / IC HOT SWAP CONTROLLER 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -75 V ~ -43 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 784000-LTC4251BIS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251B
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251BIS6#TRPBF CAD Model

Description

Product Overview: LTC4251BIS6#TRPBF

The LTC4251BIS6#TRPBF is a robust negative voltage Hot Swap™ controller integrated circuit designed by Linear Technology, now part of Analog Devices. This compact, high-performance component is engineered to allow a board to be safely inserted and removed from a live backplane. Utilizing external N-channel MOSFETs, the LTC4251BIS6#TRPBF controls the power supply connections, thereby protecting both the electronic card and the backplane from the dangers of hot-swapping, such as current surges and arcing.

Encased in a space-efficient SOT-23 package, the LTC4251BIS6#TRPBF is particularly suited for systems where board space is at a premium. It operates over a wide voltage range and features a range of safety mechanisms, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring both the integrity and longevity of the electronic system.

Key Features:

  • Hot Swap Control: Allows safe board insertion and removal from a live backplane.
  • Voltage Range: Designed to operate over a wide voltage range, accommodating various system requirements.
  • External MOSFET Support: Utilizes external N-channel MOSFETs to manage power connections efficiently.
  • Protection Mechanisms: Includes over-current, over-temperature, and under-voltage lockout features to safeguard the system against potential damage.
  • Compact Packaging: Housed in a small SOT-23 package, making it ideal for space-constrained applications.
  • Manufacturer: A product of Linear Technology, renowned for its high-quality and reliable components.

The LTC4251BIS6#TRPBF's robust design is tailored for a diverse range of applications including servers, telecom infrastructure, and industrial systems, where maintaining operational continuity and protecting investments in hardware is paramount. Its ability to seamlessly integrate into complex electronic systems while providing crucial protective features makes it an essential component for any design requiring hot-swap functionality.

Whether you are designing a new system or upgrading an existing one, the LTC4251BIS6#TRPBF by Linear Technology offers a reliable and efficient solution for hot-swap operations, ensuring that your electronic systems operate smoothly and remain protected against the rigors of continuous use.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2464 $51.6672
55+ $1.8432 $101.3760
85+ $1.7856 $151.7760
116+ $1.7280 $200.4480
150+ $1.6704 $250.5600
201+ $1.4976 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess