EN
  • EN
  • DE

LTC4252BIMS-2#TRPBF

Part No LTC4252BIMS-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTROLLER 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -48V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 800μA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Part Number LTC4252
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 739556-LTC4252BIMS-2#TRPBF(LTGFB)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252BIMS-2#TRPBF CAD Model

Description

LTC4252BIMS-2#TRPBF - Negative Voltage Hot Swap Controller

The LTC4252BIMS-2#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, which enables safe board insertion and removal from a live backplane. This component is specifically engineered to control the power supply for electronic cards and protect both the card and the backplane from the abrupt current surges that can occur during hot swapping.

Key Features

  • Wide Operating Voltage Range: The device is capable of handling a negative voltage range of -9V to -80V, making it versatile for various applications that require a negative supply voltage.
  • Adjustable Current Limit: The LTC4252BIMS-2#TRPBF allows for precise setting of the overcurrent limit threshold via an external resistor. This ensures protection against excessive currents that might damage the circuitry.
  • Gate Voltage Clamped at -16V: The internal gate voltage is clamped to protect the external N-channel MOSFET from overvoltage, ensuring reliability and longevity of the system.
  • Automatic Retry or Latch Off: In the event of a fault condition, the controller offers a choice between automatic retry or latch-off, providing flexibility in managing system failures.
  • Under Voltage and Over Voltage Protection: The device includes both under voltage and over voltage lockout features that prevent operation outside the safe operating supply voltage range.
  • Multi-Function Timer: An onboard timer serves multiple functions, including controlling the circuit breaker timing, fault timer, and the duration of the under voltage lockout delay.

Applications

The LTC4252BIMS-2#TRPBF is suitable for a variety of applications where negative voltage power management is critical. This includes but is not limited to:

  • Telecommunications equipment
  • Network servers and routers
  • Industrial systems
  • Datacom and telecom racks

With its robust feature set and the ability to handle challenging power management tasks, the LTC4252BIMS-2#TRPBF is an ideal solution for ensuring the integrity and reliability of negative voltage systems during hot swap operations.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6367 $50.0973
47+ $2.1634 $101.6798
72+ $2.0958 $150.8976
99+ $2.0282 $200.7918
128+ $1.9606 $250.9568
171+ $1.7578 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess