EN
  • EN
  • DE

LTC4350IGN#TRPBF

Part No LTC4350IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP LOADSHAR16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Win Source Part Number 126452-LTC4350IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4350IGN#TRPBF CAD Model

Description

Product Overview: LTC4350IGN#TRPBF

The LTC4350IGN#TRPBF is a high-performance Hot Swap Controller IC designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards from a live backplane. This component is an essential solution for systems that require reliability and continuous operation without the need to power down the system during maintenance or upgrade procedures.

Key Features

  • Hot Swap Control: The LTC4350IGN#TRPBF allows a board to be safely inserted and removed from a live backplane, controlling the inrush current to prevent glitches on the supply rail and damage to the connector and circuit components.
  • Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with numerous applications.
  • Electronic Circuit Breaker: The IC integrates an electronic circuit breaker function, which provides fast response to overcurrent conditions, protecting both the power source and the load.
  • Power Good Output: This feature allows for easy monitoring of the system status, indicating when the output voltage is within the acceptable range and the board is safe to operate.
  • Gate Drive: The LTC4350IGN#TRPBF includes a gate drive for an external N-channel MOSFET, offering flexibility in choosing the appropriate MOSFET for the application and optimizing performance.

Applications

The LTC4350IGN#TRPBF is suitable for a wide range of applications, including:

  • Redundant power supplies
  • Server and telecommunications equipment
  • Industrial systems
  • Network switches and routers

Quality and Reliability

Linear Technology's commitment to high-quality and reliability is evident in the LTC4350IGN#TRPBF. The device is available in a robust, industry-standard 16-lead SSOP package, providing excellent thermal performance and space efficiency on the PCB. It is also lead-free and RoHS compliant, meeting environmental standards and ensuring suitability for use in various global markets.

Overall, the LTC4350IGN#TRPBF from Linear Technology is a robust and reliable solution for managing power distribution in critical systems, ensuring seamless operation and maintenance without the need for system downtime.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9254 $54.1794
25+ $4.0414 $101.0350
39+ $3.9151 $152.6889
53+ $3.7888 $200.8064
69+ $3.6625 $252.7125
92+ $3.2836 $302.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess