EN
  • EN
  • DE

LTC4354IS8

Part No LTC4354IS8
Manufacturer Linear Technology
Description Negative Voltage Diode-OR Controller and Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209123-LTC4354IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4354IS8 CAD Model

Description

LTC4354IS8 - Dual Low Voltage Ideal Diode Controller from Linear Technology

The LTC4354IS8 is a high-performance solution designed by Linear Technology to serve as a dual low voltage ideal diode controller. This innovative component is housed in a compact 8-lead SO package, making it an excellent choice for space-constrained applications. The LTC4354IS8 is engineered to replace power Schottky diodes with active MOSFETs, providing a more efficient, lower loss alternative for power ORing and redundant power supply applications.

This ideal diode controller operates over a wide voltage range, from 9V to 18V, making it versatile for various systems. It controls external N-channel MOSFETs to simulate the function of a low forward voltage diode. The LTC4354IS8 stands out with its ability to offer a significant reduction in power dissipation compared to traditional Schottky diodes, especially in applications where large current flows are present.

One of the key features of the LTC4354IS8 is its fast turn-off capability of 0.5µs, which is crucial for protecting against reverse current transients. Additionally, the device includes a 1.2% accurate undervoltage lockout (UVLO) feature, ensuring that the controller operates only when the supply voltage is within an acceptable range. This function is critical for safeguarding sensitive electronic components from the potential damage caused by low voltage conditions.

The LTC4354IS8 also offers a status output to indicate when either MOSFET is conducting, providing valuable feedback for system monitoring. With its low quiescent current, the device ensures minimal impact on the overall power consumption of the system, even when in standby mode.

Designed for reliability, the LTC4354IS8 includes cross-conduction prevention logic, which is essential in preventing simultaneous conduction of both external MOSFETs. This feature is particularly important in preventing potential damage due to shoot-through currents.

In summary, the LTC4354IS8 from Linear Technology is an ideal choice for designers looking to enhance the efficiency and reliability of their power distribution systems. Its advanced features and compact form factor make it a versatile and powerful component for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0330 $50.1650
13+ $8.2323 $107.0199
19+ $7.9750 $151.5250
26+ $7.7177 $200.6602
34+ $7.4605 $253.6570
45+ $6.6887 $300.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess