EN
  • EN
  • DE
  • IT

LTC4364CDE-1#PBF

Part No LTC4364CDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 14-Pin DFN EP Tube / SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784122-LTC4364CDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4364-1
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4364CDE-1#PBF CAD Model

Description

LTC4364CDE-1#PBF - Surge Stopper with Ideal Diode

The LTC4364CDE-1#PBF is a robust surge stopper and power supply protection device designed by Linear Technology to safeguard sensitive electronic systems from high voltage transients and overcurrent conditions. This versatile component ensures reliable operation and extends the longevity of your applications across a wide array of industries, including automotive, industrial, and telecommunications.

Key Features:

  • Wide Operating Range: The LTC4364 operates over a wide voltage range from 4V to 80V, accommodating a variety of power supply standards and ensuring compatibility with a broad spectrum of applications.
  • Overvoltage Protection: It provides instantaneous response to overvoltage events, clamping the output to a safe level without interrupting the supply.
  • Overcurrent Protection: The device includes overcurrent protection with a user-selectable circuit breaker function, safeguarding against excessive current draw which can lead to system damage.
  • Ideal Diode: The integrated ideal diode controller facilitates low loss power path management, reducing the power dissipation and heat generation compared to a traditional diode.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level, providing tailored protection for specific circuit requirements.
  • Low Quiescent Current: The LTC4364CDE-1#PBF is designed for energy-efficient operation with a low quiescent current, making it suitable for battery-powered applications.

Applications:

The device is ideal for protecting systems that are exposed to high voltage transients such as load dump in automotive environments, avionics, industrial control systems, and telecom infrastructure. It ensures that sensitive microcontrollers, ICs, and other electronic components are shielded from the destructive effects of overvoltage and overcurrent events.

Reliability and Quality:

Linear Technology's LTC4364CDE-1#PBF is designed with the highest standards of reliability and quality, ensuring that it meets the stringent requirements of mission-critical systems. Its robust design and comprehensive protection features make it an essential component for any application where power supply stability and integrity are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7976 $58.9880
12+ $9.6802 $116.1624
18+ $9.3776 $168.7968
25+ $9.0751 $226.8775
32+ $8.7726 $280.7232
43+ $7.8651 $338.1993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess