EN
  • EN
  • DE

LTC4364CMS-1#PBF

Part No LTC4364CMS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 16-Pin MSOP Tube / SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 784124-LTC4364CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4364-1
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4364CMS-1#PBF CAD Model

Description

Linear Technology LTC4364CMS-1#PBF Surge Stopper

The LTC4364CMS-1#PBF is a robust surge stopper device designed to protect sensitive electronic equipment from high voltage transients and overcurrent conditions. Manufactured by Linear Technology, now part of Analog Devices, this component ensures the reliability and longevity of your systems by providing a shield against unpredictable voltage spikes and surges that can occur in a variety of environments.

This surge stopper operates over a wide supply range of 4V to 80V, making it versatile for use in a broad array of applications, from automotive and industrial systems to avionics and power supplies. The LTC4364CMS-1#PBF is engineered to control the gate voltage of an external N-channel MOSFET to act as a variable resistor during transient conditions, thereby regulating the output voltage and limiting the downstream current.

One of the key features of the LTC4364CMS-1#PBF is its overvoltage protection capability. It clamps the output voltage to a safe level without the need for external components, such as zener diodes, which can simplify the design and reduce the bill of materials. The device also includes an overcurrent protection circuit that uses a sense resistor to monitor the current and control the gate of the external MOSFET to prevent excessive current flow.

The LTC4364CMS-1#PBF also provides a fault timer, which enhances protection by limiting the duration of the overcurrent condition. If the fault persists beyond the timer duration, the device will disconnect the load, helping to prevent potential damage. Additionally, it features an adjustable undervoltage lockout and a status output flag that can be used to signal a microcontroller or other monitoring circuitry in the event of a fault condition.

Offered in a 16-lead MSOP package, the LTC4364CMS-1#PBF is designed for easy integration into your circuit designs, with minimal external components required. It is ideal for those seeking a reliable solution to safeguard their electronic systems from voltage and current transients, ensuring performance and stability in even the most demanding applications.

With its combination of surge suppression, overvoltage and overcurrent protection, and fault management, the LTC4364CMS-1#PBF is an essential component for any design where power stability is critical.

You May Also Be Interested in

Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6819 $50.9561
46+ $2.2006 $101.2276
71+ $2.1318 $151.3578
97+ $2.0630 $200.1110
126+ $1.9943 $251.2818
168+ $1.7880 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,421 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess