EN
  • EN
  • DE

LTC4380CDD-2#PBF

Part No LTC4380CDD-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Surge Stopper Automotive 10-Pin DFN EP Tube / IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 784144-LTC4380CDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4380
Introduction Date April 14, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4380CDD-2#PBF CAD Model

Description

The LTC4380CDD-2#PBF is a cutting-edge surge stopper integrated circuit (IC) from Linear Technology, designed to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This compact and robust component is an essential part of any power management system where reliability and safety are paramount.

Key Features

  • Surge Protection: The LTC4380CDD-2#PBF offers continuous protection against high voltage surges, ensuring that downstream electronics are shielded from potentially damaging voltage spikes.
  • Low Quiescent Current: With its low quiescent current, this IC minimizes power drain when in operation, making it ideal for energy-sensitive applications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing tailored protection based on specific circuit requirements.
  • Overcurrent Protection: The IC features built-in overcurrent protection, safeguarding components from excessive current draw that could lead to overheating and damage.
  • Wide Operating Range: It operates over a wide input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Compact Package: The LTC4380CDD-2#PBF comes in a small 10-lead DFN package, which is suitable for space-constrained applications without compromising on performance.

Applications

The LTC4380CDD-2#PBF is an ideal choice for a broad range of applications, such as:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Aerospace and avionics systems

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC4380CDD-2#PBF meets the highest standards of reliability and performance. With its robust design and advanced protection features, this surge stopper IC is a reliable choice for critical systems where failure is not an option.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Linear Technology.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess