EN
  • EN
  • DE

LTC5567IUF#TRPBF

Part No LTC5567IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 4GHz 16-Pin QFN EP T/R / IC MIXER 300MHZ-4GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
RF Type General
Frequency 300MHz ~ 4GHz
Number of Mixers 1
Gain 1.9dB
Noise Figure 14.6dB
Secondary Attributes Down Converter
Operating Supply Current 105mA
Operating Supply Voltage 3 V ~ 3.6 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 784210-LTC5567IUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5567
Introduction Date April 27, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5567IUF#TRPBF CAD Model

Description

LTC5567IUF#TRPBF - Low Power Mixer from Linear Technology

The LTC5567IUF#TRPBF is a high-performance, low power mixer with an integrated RF balun, designed and manufactured by Linear Technology. This component is well-suited for a wide range of applications, including wireless infrastructure, portable equipment, and RF communication systems. Its compact and efficient design makes it an ideal choice for designers looking to optimize their systems for both performance and power consumption.

Key Features:

  • Frequency Range: The LTC5567IUF#TRPBF offers a wide frequency range, making it versatile for different RF applications. It can operate at an RF frequency range from 300MHz to 4GHz, which covers most of the common communication bands.
  • Integrated Balun: The device integrates an RF balun on the chip, which simplifies the external circuitry required and can help reduce overall system cost and complexity.
  • Low Power Consumption: With a focus on power efficiency, this mixer is designed to operate with a low supply current, making it suitable for battery-powered applications.
  • High Linearity: The LTC5567IUF#TRPBF exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • LO Frequency Range: The local oscillator (LO) frequency range is also broad, supporting frequencies from 1GHz to 4GHz.
  • Lead-Free and RoHS Compliant: This product complies with RoHS standards, making it an environmentally friendly choice for electronic designs.

Product Applications:

The LTC5567IUF#TRPBF is highly adaptable and can be used in various RF applications, including:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • RFID readers
  • Portable and handheld radios
  • Software-defined radios
  • Test equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC5567IUF#TRPBF is no exception. This product is designed to meet high standards of reliability and performance, ensuring long-term stability in your application.

Conclusion:

The LTC5567IUF#TRPBF is a testament to Linear Technology's expertise in RF and mixed-signal design. It combines a wide frequency range, low power consumption, and high linearity, all in a compact package, making it an excellent choice for designers who require a reliable and efficient low power mixer for their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9218 $55.6872
9+ $11.4230 $102.8070
14+ $11.0660 $154.9240
19+ $10.7091 $203.4729
25+ $10.3521 $258.8025
33+ $9.2812 $306.2796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,775 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess