EN
  • EN
  • DE
  • IT

LTC6101HVBHS5

Part No LTC6101HVBHS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209211-LTC6101HVBHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101HVBHS5 CAD Model

Description

Introducing the LTC6101HVBHS5 High Voltage, High Side Current Sense Amplifier

The LTC6101HVBHS5 is a precision current sense amplifier brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This device is expertly designed to monitor the current through a shunt resistor in high voltage systems, providing a reliable and accurate solution for current sensing applications.

Key Features of the LTC6101HVBHS5

  • High Voltage Capability: The LTC6101HVBHS5 is capable of operating with a common mode voltage range of 4V to 80V, making it ideal for high voltage applications, including industrial, automotive, and communication systems.
  • Precision Current Sensing: With its high accuracy and low offset voltage, this device ensures precise current measurement, which is critical for system performance and safety.
  • Wide Operating Temperature Range: The LTC6101HVBHS5 is designed to function over a wide temperature range, ensuring reliable operation in harsh environments.
  • Flexible Configuration: This current sense amplifier can be configured for a variety of gain settings, allowing for customization based on specific application requirements.
  • Minimal External Components Required: The device's simple design minimizes the need for external components, reducing system complexity and cost.

Applications

The LTC6101HVBHS5 is versatile and can be used in numerous applications where precision high side current measurement is essential. Some of the typical applications include:

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Overcurrent Protection
  • Motor Control
  • Energy Management

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LTC6101HVBHS5 is no exception, as it is manufactured to meet stringent standards, ensuring optimal performance and reliability for your critical applications. With its robust design and Linear Technology's reputation for excellence, you can trust the LTC6101HVBHS5 to provide accurate current sensing solutions that you can rely on.

Choose the LTC6101HVBHS5 for your high voltage applications and experience the performance and reliability that Linear Technology provides.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0386 $63.2702
16+ $7.4164 $118.6624
24+ $7.1846 $172.4304
33+ $6.9528 $229.4424
42+ $6.7211 $282.2862
56+ $6.0258 $337.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess