EN
  • EN
  • DE

LTC6240HVCS5

Part No LTC6240HVCS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209221-LTC6240HVCS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HVCS5 CAD Model

Description

Introducing the LTC6240HVCS5 High-Speed Operational Amplifier

The LTC6240HVCS5 is a cutting-edge operational amplifier (op-amp) designed for precision applications, offered by Linear Technology, a leader in high-performance analog integrated circuits. This high-speed op-amp is notable for its low noise and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, sensor interfaces, and active filters.

Key Features

  • High Voltage Operation: The LTC6240HVCS5 operates with a supply voltage range of 2.8V to 11V, accommodating a variety of application needs and ensuring flexibility in both single and dual supply configurations.
  • Low Noise Performance: With a low input noise density of just 8.5nV/√Hz at 1kHz, this op-amp is perfect for applications where a clean signal is paramount.
  • Low Power Consumption: It has a quiescent current of only 1mA, which is exceptional for high-speed amplifiers, making it suitable for battery-powered and portable applications without compromising performance.
  • High Speed: The LTC6240HVCS5 boasts a gain-bandwidth product of 18MHz and a slew rate of 18V/μs, providing the necessary speed for fast signal processing tasks.
  • Stable with Capacitive Loads: This op-amp can drive capacitive loads up to 200pF, which is beneficial for applications requiring direct coupling to capacitive sensors or for driving long cables.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, maximizing the output swing and improving signal resolution.

Applications

The LTC6240HVCS5 is versatile and can be used in a variety of demanding applications. Its precision and speed are well-suited for:

  • Active filtering
  • Data acquisition systems
  • Photodiode amplifiers
  • Medical instrumentation
  • High-impedance sensor interfaces
  • Portable test equipment

With its robust feature set, the LTC6240HVCS5 from Linear Technology stands out as a high-performance solution for engineers and designers looking to enhance their systems with a reliable and efficient operational amplifier.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,024 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess