The LTC6652ACMS8-3#TRPBF from Linear Technology is a high-precision, low-drift, low-noise voltage reference that is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy applications.
Key Features
- Output Voltage: 3.0V with high accuracy and stability.
- Low Drift: With a temperature coefficient of just 2ppm/°C max, the LTC6652 provides exceptional stability over the entire operating temperature range.
- Low Noise: It offers outstanding low noise performance, with 0.25ppm P-P of low-frequency noise, making it suitable for precision applications.
- Long-Term Stability: The device features excellent long-term stability, ensuring reliable performance over the lifespan of your application.
- Wide Operating Temperature Range: The LTC6652ACMS8-3#TRPBF operates over a temperature range from -40°C to 125°C, catering to a variety of environmental conditions.
- Supply Voltage Range: It operates from a wide supply voltage range of 2.7V to 5.5V, allowing for flexible design options.
- Package: Housed in an MSOP-8 package, the device is compact and suitable for space-constrained applications.
Applications
The LTC6652ACMS8-3#TRPBF is designed for use in high-precision instrumentation, industrial controls, automotive systems, and professional-grade electronics where stable and accurate reference voltages are critical. Its robust performance also makes it suitable for battery-powered devices and portable equipment.
Quality and Reliability
Linear Technology ensures that the LTC6652ACMS8-3#TRPBF meets the highest quality and reliability standards. Each device is rigorously tested and guaranteed to perform to its specifications, delivering peace of mind for designers and engineers.
For those seeking a reliable and precise voltage reference for their sophisticated electronic systems, the LTC6652ACMS8-3#TRPBF stands out as a superior choice, offering the performance needed to maintain accuracy and stability in critical applications.