Introducing the LTC6652BCMS825 Precision Voltage Reference
The LTC6652BCMS825 is a high-precision, low-drift, and low-noise voltage reference from Linear Technology, designed to provide a stable reference voltage for high-resolution analog-to-digital and digital-to-analog converters, precision instruments, and other demanding applications. This device offers an impressive combination of performance and reliability for engineers and designers looking for a reference voltage source that maintains accuracy over a wide range of conditions.
Key Features:
- Output Voltage: The LTC6652BCMS825 provides a fixed 2.5V output voltage with an initial accuracy of ±0.025%.
- Low Drift: Exhibiting an ultra-low drift of just 2ppm/°C, this device ensures minimal deviation in output voltage over the entire operating temperature range.
- Low Noise: With a low noise specification of only 125nVP-P (0.1Hz to 10Hz), it is ideal for sensitive applications where noise can affect performance.
- Excellent Line and Load Regulation: This voltage reference features excellent line and load regulation, guaranteeing a stable output despite changes in supply voltage or load.
- Long-Term Stability: The LTC6652BCMS825 exhibits exceptional long-term stability, ensuring consistent performance over the life of the product.
- Wide Operating Range: It operates over a wide supply range from 2.7V to 5.5V and is fully specified over the temperature range of −40°C to 125°C, making it versatile for various applications.
Applications:
- Precision Data Converters
- High-Resolution Analog-to-Digital Converters
- Industrial and Laboratory Instruments
- Medical Devices
- Automotive Electronics
The LTC6652BCMS825 comes in a compact MSOP-8 package, providing a space-efficient solution for systems where board space is at a premium. Its robust design and high level of integration make it an excellent choice for systems requiring a high-precision reference voltage with minimal additional circuitry.
With its combination of accuracy, stability, and low noise, the LTC6652BCMS825 from Linear Technology stands out as an exceptional voltage reference for high-precision applications where performance cannot be compromised.