EN
  • EN
  • DE

LTC6905CS5-96

Part No LTC6905CS5-96
Manufacturer Linear Technology
Description Fixed Frequency SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209276-LTC6905CS5-96
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-96 CAD Model

Description

Overview of LTC6905CS5-96 Precision Silicon Oscillator

The LTC6905CS5-96 is a high-quality precision silicon oscillator manufactured by Linear Technology, which is renowned for its robust performance and reliability in various electronic applications. This compact and versatile component is designed to provide a fixed frequency of 96MHz, which is achieved without the need for any external components, making it an excellent choice for applications where space is at a premium and simplicity is key.

Key Features

  • Fixed Frequency: The oscillator is pre-set to a frequency of 96MHz, offering precision and stability for applications that require a consistent clock signal.
  • Low Power Consumption: Designed for efficiency, the LTC6905CS5-96 consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Frequency Accuracy: With a high level of frequency accuracy, this oscillator ensures reliable operation and synchronization in digital systems.
  • Compact Size: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring consistent performance in various environments.
  • No External Components Required: The need for external resistors or capacitors is eliminated, simplifying design and reducing the overall bill of materials.

Applications

The LTC6905CS5-96 precision oscillator is well-suited for use in a wide array of applications, including but not limited to:

  • Portable electronics
  • Wireless communication systems
  • Networking equipment
  • Computer peripherals
  • Embedded systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6905CS5-96 oscillator meets stringent industry standards for performance and durability. Customers can expect a high level of reliability and long-term stability in their electronic projects when incorporating this oscillator.

Conclusion

In summary, the LTC6905CS5-96 from Linear Technology is a high-precision, easy-to-use silicon oscillator that provides a stable 96MHz frequency output. Its low power consumption, high accuracy, and compact form factor make it an excellent choice for designers looking to integrate a reliable clock source into their electronic designs without the complexity of external tuning components.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess