EN
  • EN
  • DE
  • IT

LTC6907IS6#TRMPBF

Part No LTC6907IS6#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 40kHz to 4MHz
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 305μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1064110-LTC6907IS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6907IS6#TRMPBF CAD Model

Description

The LTC6907IS6#TRMPBF is a high-performance, precision silicon oscillator from Linear Technology, designed to offer an extensive range of frequencies without the need for external components. This compact and reliable oscillator is housed in a low-profile SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Frequency Range: The device offers a wide frequency range of 1kHz to 20MHz, which can be set using a single resistor. This feature simplifies design and allows for easy adjustments and fine-tuning of the frequency.
  • Low Power Consumption: With its low power operation, the LTC6907IS6#TRMPBF is ideal for battery-powered devices and portable applications, enabling longer battery life and reduced power costs.
  • High Accuracy: The oscillator provides high frequency accuracy and stability, ensuring precise timing for critical applications in communications, computing, and consumer electronics.
  • Temperature Stability: The device operates reliably across a wide temperature range, making it suitable for industrial and automotive applications that require consistent performance in varying environmental conditions.
  • Supply Voltage: It can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in system design and compatibility with a variety of power sources.

Applications

The LTC6907IS6#TRMPBF is versatile and can be used in numerous applications such as:

  • Portable instrumentation
  • Clock generation for microprocessors and DSPs
  • Wireless transmitters and receivers
  • Medical devices
  • Automotive systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6907IS6#TRMPBF meets the highest standards of reliability and performance. The device is designed for long-term operation and is rigorously tested to guarantee it withstands the demands of real-world applications.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix #TRMPBF, which facilitates automated pick-and-place manufacturing processes, thereby reducing production times and costs.

You May Also Be Interested in

ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0964 $70.1928
4+ $28.7971 $115.1884
6+ $27.8972 $167.3832
8+ $26.9973 $215.9784
10+ $26.0974 $260.9740
13+ $23.3976 $304.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,425 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess