EN
  • EN
  • DE

LTC6908IDCB-1#TRMPBF

Part No LTC6908IDCB-1#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range -40°C ~ 85°C
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Mounting SMD
Manufacturer Homepage www.linear.com
Win Source Part Number 739569-LTC6908IDCB-1#TRMPBF
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6908IDCB-1#TRMPBF CAD Model

Description

LTC6908IDCB-1#TRMPBF - Resistor Set SOT-23 Oscillator

The LTC6908IDCB-1#TRMPBF is a high-performance, silicon-based oscillator produced by Linear Technology, designed to provide a precise and stable clock signal for a wide array of electronic applications. This innovative component is part of the LTC6908 series, which are resistor set oscillators with spread spectrum frequency modulation capability, offering a solution to mitigate electromagnetic interference (EMI) which is a common challenge in densely packed electronics.

Housed in a compact SOT-23 package, the LTC6908IDCB-1#TRMPBF is engineered to be highly space-efficient, making it an ideal choice for space-constrained applications. The device is characterized by its ease of use, requiring only a single external resistor to set the desired output frequency. This feature simplifies the design process and allows for quick adjustments to the oscillator's frequency without the need for complex programming or additional external components.

One of the key advantages of the LTC6908IDCB-1#TRMPBF is its spread spectrum frequency modulation capability. By modulating the frequency of the output clock signal, it can significantly reduce peak EMI levels, which helps in achieving compliance with EMI and EMC regulations. This makes the oscillator particularly useful in sensitive applications such as telecommunications, automotive systems, and industrial controls where EMI can cause significant issues.

The LTC6908IDCB-1#TRMPBF operates over a wide frequency range and offers excellent temperature stability and low power consumption. Its robust design ensures reliable performance over a broad temperature range, making it suitable for both commercial and industrial environments. Additionally, the oscillator's output can be configured as either one or two clock outputs, providing design flexibility to accommodate various circuit requirements.

In summary, the LTC6908IDCB-1#TRMPBF from Linear Technology is a versatile and reliable oscillator that offers a simple, effective solution for generating clock signals with reduced EMI. Its ease of use, combined with its performance characteristics, makes it a valuable component for designers looking to enhance the performance and integrity of their electronic systems.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3097 $61.2388
8+ $12.5618 $100.4944
13+ $12.1692 $158.1996
17+ $11.7767 $200.2039
22+ $11.3841 $250.4502
30+ $10.2065 $306.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess