EN
  • EN
  • DE

LTC6910-2CTS8#TRMPBF

Part No LTC6910-2CTS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single R-R I/O ±5.25V/10.5V 8-Pin TSOT-23 T/R / IC OPAMP PGA 13MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 13MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784432-LTC6910-2CTS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6910-2
Introduction Date April 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6910-2CTS8#TRMPBF CAD Model

Description

LTC6910-2CTS8#TRMPBF: Digitally Controlled Programmable Gain Amplifier by Linear Technology

The LTC6910-2CTS8#TRMPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) from Linear Technology, a company renowned for its precision analog integrated circuits. This compact and versatile component is designed to offer a wide range of gains, making it an ideal choice for various applications such as data acquisition systems, medical instrumentation, and industrial process controls.

With its small footprint and surface-mount TSOT-23 package, the LTC6910-2CTS8#TRMPBF provides designers with a space-saving solution that is both efficient and easy to integrate into existing and new designs. The device operates from a single 2.7V to 5.5V supply, which allows for flexibility in various system designs and ensures compatibility with a broad range of microcontrollers and other digital systems.

One of the key features of the LTC6910-2CTS8#TRMPBF is its three-wire SPI-compatible serial interface, which enables digital control over the amplifier's gain. Users can select from seven different gain settings ranging from 0dB to 35dB, in 5dB increments. This precise control over gain settings makes it possible to amplify small signals without the need for manual adjustments or additional external components.

The device boasts a low noise figure and a wide bandwidth, which are critical for maintaining signal integrity and ensuring accurate amplification of the input signal. It is also designed with a low supply current, which helps to minimize power consumption, making it suitable for battery-powered devices and portable applications.

Reliability is a hallmark of Linear Technology's products, and the LTC6910-2CTS8#TRMPBF is no exception. It is specified over the commercial and industrial temperature ranges, ensuring consistent performance in various operating conditions. The RoHS-compliant and lead-free design of this PGA also aligns with modern environmental standards, making it a responsible choice for eco-conscious manufacturers.

In summary, the LTC6910-2CTS8#TRMPBF from Linear Technology is a sophisticated, digitally controlled PGA that offers precision, low power consumption, and ease of use for designers seeking to incorporate programmable gain functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3047 $50.4376
20+ $5.1731 $103.4620
30+ $5.0115 $150.3450
42+ $4.8498 $203.6916
54+ $4.6881 $253.1574
72+ $4.2032 $302.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,824 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess