The LTC6941IUD1TRPBF is a high-performance, low noise, integer-N frequency synthesizer with an integrated voltage-controlled oscillator (VCO) from Linear Technology. It is designed to generate frequencies ranging from 0.35GHz to 6GHz, making it an ideal choice for applications in wireless infrastructure, test and measurement equipment, and military systems where precision and reliability are paramount.
This synthesizer is distinguished by its ultralow noise and spurious performance, which significantly improves signal quality and system performance. The LTC6941IUD1TRPBF utilizes a phase-locked loop (PLL) with integrated VCO, phase frequency detector (PFD), precision charge pump, and a programmable divider to deliver a clean, stable output signal with a fine frequency resolution.
The device is housed in a compact, 20-lead QFN package and is specified for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. Its small form factor and integrated functionality reduce the need for external components, simplifying design and saving board space.
Key features of the LTC6941IUD1TRPBF include:
- Wide frequency range: 0.35GHz to 6GHz
- Ultralow phase noise and spurious levels
- Integrated VCO with a wide tuning range
- Programmable divider for fine frequency resolution
- High-performance phase frequency detector and charge pump
- Single supply operation: 3.3V
- Fast lock time
- 20-lead QFN package
- Temperature range: -40°C to 85°C
The LTC6941IUD1TRPBF also features a serial interface for programming and control, allowing for easy integration into complex systems. With its combination of performance, integration, and ease of use, the LTC6941IUD1TRPBF is an excellent choice for designers looking to create high-performance, frequency-agile communication and sensing systems.