EN
  • EN
  • DE
  • IT

LTC6946IUFD-1#PBF

Part No LTC6946IUFD-1#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Clock/Frequency Synthesizer (RF/IF), Integer N
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 3.74GHz
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 1064181-LTC6946IUFD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-1#PBF CAD Model

Description

LTC6946IUFD-1#PBF - High Performance PLL with Integrated VCO

The LTC6946IUFD-1#PBF is a cutting-edge phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Linear Technology, designed to deliver a high-performance frequency synthesis solution for demanding applications. This device is part of the LTC6946 series, which is known for its low noise and high functionality in the communication and instrumentation sectors.

Key Features:

  • Integrated VCO: The LTC6946IUFD-1#PBF features an integrated VCO with a frequency range of 2.240GHz to 3.740GHz, providing a wide range of options for frequency synthesis without the need for external VCOs.
  • Low Noise Performance: With its low phase noise performance, the device ensures clean signal generation, which is crucial for high-fidelity applications and advanced communication systems.
  • High Output Drive: The device is capable of driving up to 0dBm output power, making it suitable for driving mixers and other RF components directly.
  • Flexible Reference Input: It accepts a wide range of reference frequencies from 10MHz to 525MHz, allowing for flexibility in design and compatibility with various system clocks.
  • Programmable Features: The LTC6946IUFD-1#PBF offers programmable phase noise and exact frequency placement with its integrated Phase Noise Evaluation (PNE) and One Time Programmable (OTP) memory.
  • Multiple Outputs: The device includes both differential and single-ended outputs, providing versatility for different output requirements.

Applications:

The LTC6946IUFD-1#PBF is ideal for a range of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Clock Generation
  • Microwave Point-to-Point Systems
  • Phased-Array Antennas

Package and Quality:

The device comes in a compact, 24-lead QFN package (4mm x 5mm) and is specified for operation from -40°C to 85°C. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in a variety of environmental conditions.

With its advanced features and high-quality design, the LTC6946IUFD-1#PBF from Linear Technology is an excellent choice for designers looking for a high-performance frequency synthesizer with integrated VCO capability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Microchip Technology
IC VCXO 640MHZ 16TSSOP
Need more? Email Us
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $21.4729
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess